Walsin Technology Corp. Surface Mount Chip Resistor, Wf04P Series, 100 Ohm, 125 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin WF04P1000FTL

Description
Surface Mount Chip Resistor, WF04P Series, 100 ohm, 125 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, WF04P Series, 100 ohm, 125 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Wf04P Series, 100 Ohm, 125 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin - 58Y6909 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wf04P Series, 100 Ohm, 125 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin
58Y6909
Surface Mount Chip Resistor, Wf04P Series, 100 Ohm, 125 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin 58Y6909
Surface Mount Chip Resistor, WF04P Series, 100 ohm, 125 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WF04P Series, 100 ohm, 125 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y6909
Product Name Surface Mount Chip Resistor, Wf04P Series, 100 Ohm, 125 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers