Walsin Technology Corp. Resistor WA06X330JTL

Description
Resistors Chip Resistor - Surfac Product overview: WA06X330JTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-WA06X330JTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Resistors Chip Resistor - Surfac Product overview: WA06X330JTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-WA06X330JTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor - 50-WA06X330JTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Resistors Chip Resistor - Surfac Product overview: WA06X330JTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-WA06X330JTL can be used for catalog matching and distributor lookup.

Resistors Chip Resistor - Surfac Product overview: WA06X330JTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-WA06X330JTL can be used for catalog matching and distributor lookup.

Supplier's Site
Resistor Networks, Arrays - WA06X330JTL - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
WA06X330JTL
Resistor Networks, Arrays WA06X330JTL
Resistors Chip Resistor - Surfac

Resistors Chip Resistor - Surfac

Supplier's Site
Resistors >> Resistor Networks & Arrays - WA06X330JTL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
WA06X330JTL
Resistors >> Resistor Networks & Arrays WA06X330JTL
4 ±5% 33Ω 100mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS

4 ±5% 33Ω 100mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Resistors Resistor, Capacitor Networks Resistor, Capacitor Networks
Product Number 50-WA06X330JTL WA06X330JTL WA06X330JTL
Product Name Resistor Resistor Networks, Arrays Resistors >> Resistor Networks & Arrays
Mounting / Packaging 1206 (3216 Metric), Convex, Long Side Terminals
Configuration Chip Array Chip Array; Resistor, Capacitor Network
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Number of Resistors 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details