Walsin Technology Corp. Resistors >> Resistor Networks & Arrays WA06X1002FTL

Description
4 ±1% 10kΩ 100mW ±100ppm/°C 0603x4 Resistor Networks & Arrays ROHS
Datasheet
Description
4 ±1% 10kΩ 100mW ±100ppm/°C 0603x4 Resistor Networks & Arrays ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors >> Resistor Networks & Arrays - WA06X1002FTL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
WA06X1002FTL
Resistors >> Resistor Networks & Arrays WA06X1002FTL
4 ±1% 10kΩ 100mW ±100ppm/°C 0603x4 Resistor Networks & Arrays ROHS

4 ±1% 10kΩ 100mW ±100ppm/°C 0603x4 Resistor Networks & Arrays ROHS

Supplier's Site Datasheet
Res N/w, Isolated, 10K, 0.1W, 0603 Rohs Compliant Walsin - 34AK3011 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 10K, 0.1W, 0603 Rohs Compliant Walsin
34AK3011
Res N/w, Isolated, 10K, 0.1W, 0603 Rohs Compliant Walsin 34AK3011
RES N/W, ISOLATED, 10K, 0.1W, 0603 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 10K, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number WA06X1002FTL 34AK3011
Product Name Resistors >> Resistor Networks & Arrays Res N/w, Isolated, 10K, 0.1W, 0603 Rohs Compliant Walsin
Configuration Chip Array; Resistor, Capacitor Network Single Resistor
Resistance Range 10000 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details