Walsin Technology Corp. Chip Resistor - Surface Mount SR06X6802FTL

Description
RES 68K OHM 1% 1/10W 0603
Datasheet
Description
RES 68K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SR06X6802FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SR06X6802FTL
Chip Resistor - Surface Mount SR06X6802FTL
RES 68K OHM 1% 1/10W 0603

RES 68K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 68K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Walsin - 34AK2896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Walsin
34AK2896
Res, 68K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Walsin 34AK2896
RES, 68K, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 68K, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number SR06X6802FTL 34AK2896
Product Name Chip Resistor - Surface Mount Res, 68K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Walsin
Technology / Construction MetalFilm Thick Film (Chip)
Resistance Range 68000 ohms
Tolerance 1 +/- %
Power Rating 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details