Walsin Technology Corp. Res, 680R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Walsin SR06X6800FTL

Description
RES, 680R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES
Datasheet
Description
RES, 680R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 680R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Walsin - 34AK2894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Walsin
34AK2894
Res, 680R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Walsin 34AK2894
RES, 680R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 680R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - SR06X6800FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SR06X6800FTL
Chip Resistor - Surface Mount SR06X6800FTL
RES 680 OHM 1% 1/10W 0603

RES 680 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 34AK2894 SR06X6800FTL
Product Name Res, 680R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Walsin Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) MetalFilm
Mounting / Packaging 0603
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details