RES, 5.6K, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES
RES 5.6K OHM 1% 1/10W 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 34AK2890 | SR06X5601FTL |
| Product Name | Res, 5.6K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Walsin | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | MetalFilm |
| Mounting / Packaging | 0603 | |
| Standards and Certifications | RoHS |