51kΩ ±1% 0.1W ±100ppm/℃ 0603 Chip Resistor - Surface Mount RoHS
| Utmel Electronic Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | 883-SR06X5102FTL |
| Product Name | 51kΩ ±1% 0.1W ±100ppm/℃ 0603 Chip Resistor - Surface Mount RoHS |
| Configuration | Single Resistor |
| Resistance Range | 51000 ohms |
| Tolerance | 1 +/- % |