510kΩ ±5% 0.0625W ±100ppm/℃ 0402 Chip Resistor - Surface Mount RoHS
| Utmel Electronic Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | 883-SR04X514JTL |
| Product Name | 510kΩ ±5% 0.0625W ±100ppm/℃ 0402 Chip Resistor - Surface Mount RoHS |
| Configuration | Single Resistor |
| Resistance Range | 510000 ohms |
| Tolerance | 5 +/- % |