Walsin Technology Corp. 2kΩ ±5% 1/16W ±100ppm/℃ 0402 Chip Resistor - Surface Mount RoHS SR04X202JTL

Description
2kΩ ±5% 1/16W ±100ppm/℃ 0402 Chip Resistor - Surface Mount RoHS
Description
2kΩ ±5% 1/16W ±100ppm/℃ 0402 Chip Resistor - Surface Mount RoHS

Suppliers

Company
Product
Description
Supplier Links
2kΩ ±5% 1/16W ±100ppm/℃ 0402 Chip Resistor - Surface Mount RoHS - 883-SR04X202JTL - Utmel Electronic Limited
Hong Kong, China
2kΩ ±5% 1/16W ±100ppm/℃ 0402 Chip Resistor - Surface Mount RoHS
883-SR04X202JTL
2kΩ ±5% 1/16W ±100ppm/℃ 0402 Chip Resistor - Surface Mount RoHS 883-SR04X202JTL
2kΩ ±5% 1/16W ±100ppm/℃ 0402 Chip Resistor - Surface Mount RoHS

2kΩ ±5% 1/16W ±100ppm/℃ 0402 Chip Resistor - Surface Mount RoHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 883-SR04X202JTL
Product Name 2kΩ ±5% 1/16W ±100ppm/℃ 0402 Chip Resistor - Surface Mount RoHS
Configuration Single Resistor
Resistance Range 2000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers