Walsin Technology Corp. Ceramic Capacitors SH18B105K160CT

Description
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-SH18B105K160CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-SH18B105K160CTTR-ND
Ceramic Capacitors 1292-SH18B105K160CTTR-ND
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-SH18B105K160CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-SH18B105K160CTDKR-ND
Ceramic Capacitors 1292-SH18B105K160CTDKR-ND
CAP CER 1UF 16V X7R 0603

CAP CER 1UF 16V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 1292-SH18B105K160CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-SH18B105K160CT-ND
Ceramic Capacitors 1292-SH18B105K160CT-ND
CAP CER 1UF 16V X7R 0603

CAP CER 1UF 16V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - SH18B105K160CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SH18B105K160CT
Ceramic Capacitors SH18B105K160CT
MLCC 1UF 16V X7R 0603

MLCC 1UF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-SH18B105K160CTTR-ND 1292-SH18B105K160CTDKR-ND SH18B105K160CT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1572-1275-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Film Capacitors - 1908680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers