Walsin Technology Corp. Ceramic Capacitors SH18B104K500CT

Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-SH18B104K500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-SH18B104K500CTTR-ND
Ceramic Capacitors 1292-SH18B104K500CTTR-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-SH18B104K500CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-SH18B104K500CTDKR-ND
Ceramic Capacitors 1292-SH18B104K500CTDKR-ND
CAP CER 0.1UF 50V X7R 0603

CAP CER 0.1UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 1292-SH18B104K500CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-SH18B104K500CT-ND
Ceramic Capacitors 1292-SH18B104K500CT-ND
CAP CER 0.1UF 50V X7R 0603

CAP CER 0.1UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - SH18B104K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SH18B104K500CT
Ceramic Capacitors SH18B104K500CT
MLCC 0.1UF 50V X7R 0603

MLCC 0.1UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-SH18B104K500CTTR-ND 1292-SH18B104K500CTDKR-ND SH18B104K500CT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 103PPS302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details