TAPE & REEL (TR) Product overview: RGFRA8010110A2T from Walsin Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RGFRA8010110A2T can be used for catalog matching and distributor lookup.
2.45GHz Bluetooth, ISM Chip RF Antenna 2.4GHz ~ 2.5GHz 3.61dBi Solder Surface Mount
2.45GHz Bluetooth, ISM Chip RF Antenna 2.4GHz ~ 2.5GHz 3.61dBi Solder Surface Mount
2.45GHz Bluetooth, ISM Chip RF Antenna 2.4GHz ~ 2.5GHz 3.61dBi Solder Surface Mount
CHIP ANTENNA, 2.45GHZ, SMT ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-RGFRA8010110A2T | 1292-RGFRA8010110A2TDKR-ND | 29AK5101 |
| Product Name | Rf Antenna | RF Antennas | Chip Antenna, 2.45Ghz, Smt Rohs Compliant Walsin |
| Applications | RF Testing | Bluetooth, ISM | |
| Primary Frequency Range | 2400.0 to 2500.0 MHz | 2450.0 MHz | |
| Technology Type | Chip |