Walsin Technology Corp. Thick Film Resistors - SMD 1M Ohm 1% .1W 0603 RG3216P-5102-B-T1

Description
Thick Film Resistors - SMD 1M Ohm 1% .1W 0603
Request a Quote
Description
Thick Film Resistors - SMD 1M Ohm 1% .1W 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1M Ohm 1% .1W 0603 - RG3216P-5102-B-T1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1M Ohm 1% .1W 0603
RG3216P-5102-B-T1
Thick Film Resistors - SMD 1M Ohm 1% .1W 0603 RG3216P-5102-B-T1
Thick Film Resistors - SMD 1M Ohm 1% .1W 0603

Thick Film Resistors - SMD 1M Ohm 1% .1W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RG3216P-5102-B-T1
Product Name Thick Film Resistors - SMD 1M Ohm 1% .1W 0603
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details