Walsin Technology Corp. RF Antennas RFPCA791010IMRB301

Description
867.5MHz PCB Trace RF Antenna 863MHz ~ 870MHz IPEX Surface Mount
Request a Quote Datasheet
Description
867.5MHz PCB Trace RF Antenna 863MHz ~ 870MHz IPEX Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1292-RFPCA791010IMRB301-ND - DigiKey
Thief River Falls, MN, United States
867.5MHz PCB Trace RF Antenna 863MHz ~ 870MHz IPEX Surface Mount

867.5MHz PCB Trace RF Antenna 863MHz ~ 870MHz IPEX Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1292-RFPCA791010IMRB301-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers