Walsin Technology Corp. 2.4GHZ Rf Antenna RFPCA500609IMAB301

Description
RF ANT 2.4GHZ PCB TRACE IPEX MAL Product overview: RFPCA500609IMAB301 from Walsin Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RFPCA500609IMAB3 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 2.4GHZ PCB TRACE IPEX MAL Product overview: RFPCA500609IMAB301 from Walsin Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RFPCA500609IMAB3 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4GHZ Rf Antenna - 875-RFPCA500609IMAB301 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ Rf Antenna
875-RFPCA500609IMAB301
2.4GHZ Rf Antenna 875-RFPCA500609IMAB301
RF ANT 2.4GHZ PCB TRACE IPEX MAL Product overview: RFPCA500609IMAB301 from Walsin Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RFPCA500609IMAB3 01 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ PCB TRACE IPEX MAL Product overview: RFPCA500609IMAB301 from Walsin Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RFPCA500609IMAB301 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 1292-1094-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1292-1094-ND
RF Antennas 1292-1094-ND
2.4GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 4.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 4.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Antennas Antennas
Product Number 875-RFPCA500609IMAB301 1292-1094-ND
Product Name 2.4GHZ Rf Antenna RF Antennas
Applications RF Testing RF Antennas
Primary Frequency Range 2400.0 to 2500.0 MHz 2400.0 MHz
Technology Type PCB Trace PCB Trace
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
WiFi Antennas - 1248672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details