Walsin Technology Corp. RFID Antennas RFPCA080500NNFB001

Description
13.56MHz Coiled Inductor RF Antenna PCB Surface Mount
Request a Quote Datasheet
Description
13.56MHz Coiled Inductor RF Antenna PCB Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 1292-RFPCA080500NNFB001-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz Coiled Inductor RF Antenna PCB Surface Mount

13.56MHz Coiled Inductor RF Antenna PCB Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1292-RFPCA080500NNFB001-ND
Product Name RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details