RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: RFECA3216060A1T from Walsin Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RFECA3216060A1T can be used for catalog matching and distributor lookup.
2.4GHz Chip RF Antenna 2.4GHz ~ 2.484GHz 2dBi Solder Surface Mount
2.4GHz Chip RF Antenna 2.4GHz ~ 2.484GHz 2dBi Solder Surface Mount
2.4GHz Chip RF Antenna 2.4GHz ~ 2.484GHz 2dBi Solder Surface Mount
CHIP ANTENNA, 2.4HZ ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-RFECA3216060A1T | 1292-1035-6-ND | 29AK4715 | RFECA3216060A1T |
| Product Name | SMD 2.4GHZ Rf Antenna | RF Antennas | Chip Antenna, 2.4Hz Rohs Compliant Walsin | Others |
| Applications | RF Testing | RF Antennas | ||
| Primary Frequency Range | 2400.0 to 2484.0 MHz | 2400.0 MHz | 1575.0 MHz | |
| Technology Type | Chip | |||
| Gain | 2 dB | 2 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)