Walsin Technology Corp. Common Mode Chokes RFCMF1220100M3T

Description
2 Line Common Mode Choke Surface Mount 80 Ohms @ 100MHz 300mA DCR 1.5Ohm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 80 Ohms @ 100MHz 300mA DCR 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 1292-1029-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
1292-1029-2-ND
Common Mode Chokes 1292-1029-2-ND
2 Line Common Mode Choke Surface Mount 80 Ohms @ 100MHz 300mA DCR 1.5Ohm

2 Line Common Mode Choke Surface Mount 80 Ohms @ 100MHz 300mA DCR 1.5Ohm

Buy Now Datasheet
Common Mode Chokes - 1292-1029-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
1292-1029-1-ND
Common Mode Chokes 1292-1029-1-ND
2 Line Common Mode Choke Surface Mount 80 Ohms @ 100MHz 300mA DCR 1.5Ohm

2 Line Common Mode Choke Surface Mount 80 Ohms @ 100MHz 300mA DCR 1.5Ohm

Buy Now Datasheet
Common Mode Chokes - 1292-1029-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
1292-1029-6-ND
Common Mode Chokes 1292-1029-6-ND
2 Line Common Mode Choke Surface Mount 80 Ohms @ 100MHz 300mA DCR 1.5Ohm

2 Line Common Mode Choke Surface Mount 80 Ohms @ 100MHz 300mA DCR 1.5Ohm

Buy Now Datasheet
SMD 300MA 80 OHM Inductor and Choke - 839-RFCMF1220100M3T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 80 OHM Inductor and Choke
839-RFCMF1220100M3T
SMD 300MA 80 OHM Inductor and Choke 839-RFCMF1220100M3T
CMC 300MA 2LN 80 OHM SMD Product overview: RFCMF1220100M3T from Walsin Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 80 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RFCMF1220100M3T can be used for catalog matching and distributor lookup.

CMC 300MA 2LN 80 OHM SMD Product overview: RFCMF1220100M3T from Walsin Technology is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 80 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-RFCMF1220100M3T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1292-1029-2-ND 839-RFCMF1220100M3T
Product Name Common Mode Chokes SMD 300MA 80 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 1.5 ohms
Rated DC Current 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2274JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.00E-3 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-11N 026011C-11NXJRW , 026011C-11NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details