RFBPF1608060A7T is a multilayer band pass filter for 2.4 to 2.5 GHz applications, designed for EMI/RFI suppression in signal conditioning and noise reduction circuits. It is packaged in a 1.60 mm × 0.80 mm × 0.60 mm case with a 50 Ω impedance. The filter has a maximum insertion loss of 3.0 dB at 25°C and 3.2 dB at -40°C to +85°C, with a VSWR of 2.0 or less. It provides 35 dB attenuation at 3200 MHz, 20 dB at 4800 to 5000 MHz, and 20 dB at 7200 to 7500 MHz. The filter operates within temperature limits of -40°C to +85°C, and its structure is classified as type B.
RF FILTER BAND PASS Product overview: RFBPF1608060A7T from Walsin Technology is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-RFBPF1608060A7T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Active Band Pass Filters |
| Product Number | 844-RFBPF1608060A7T |
| Product Name | EMI RFI Filter |
| Standards and Certifications | RoHS |