The part is a high frequency multilayer balanced filter designed for RF applications in the 2.4GHz ISM band or ISM 5.2/5.8GHz dual band. It has a package size of 2.5mm length, 2.0mm width, and 0.85mm thickness, with termination dimensions specified for standard SMD mounting. The device supports multiband applications and is supplied in 7" or 13" reeled packaging.
RF FILTER BAND PASS Product overview: RFBPF1109060A28Q1C from Walsin Technology is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-RFBPF1109060A28Q
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Active Band Pass Filters |
| Product Number | 844-RFBPF1109060A28Q1C |
| Product Name | EMI RFI Filter |
| Standards and Certifications | RoHS |