Walsin Technology Corp. RF Antennas RFANT5220110A2T

Description
2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount
Request a Quote Datasheet
Description
2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1292-1001-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1292-1001-2-ND
RF Antennas 1292-1001-2-ND
2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 1292-1001-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1292-1001-1-ND
RF Antennas 1292-1001-1-ND
2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 1292-1001-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1292-1001-6-ND
RF Antennas 1292-1001-6-ND
2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

Buy Now Datasheet
SMD 2.4GHZ Rf Antenna - 875-RFANT5220110A2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.4GHZ Rf Antenna
875-RFANT5220110A2T
SMD 2.4GHZ Rf Antenna 875-RFANT5220110A2T
RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: RFANT5220110A2T from Walsin Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RFANT5220110A2T can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: RFANT5220110A2T from Walsin Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RFANT5220110A2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Antennas Antennas
Product Number 1292-1001-2-ND 875-RFANT5220110A2T
Product Name RF Antennas SMD 2.4GHZ Rf Antenna
Applications Modem or Wireless Network; Bluetooth, WLAN RF Testing
Primary Frequency Range 2400.0 MHz 2400.0 to 2500.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Multi-Band Antennas - 152396 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 6.2 dB
View Details