Walsin Technology Corp. -50MHz 2.7GHz Rf Antenna RFANT3216120A3T

Description
Antennas 2450+/-50MHz 2.7GHz Fc 2dBi Product overview: RFANT3216120A3T from Walsin Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50MHz, 2.7GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, -50MHz, 2.7GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RFANT3216120A3T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antennas 2450+/-50MHz 2.7GHz Fc 2dBi Product overview: RFANT3216120A3T from Walsin Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50MHz, 2.7GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, -50MHz, 2.7GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RFANT3216120A3T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-50MHz 2.7GHz Rf Antenna - 875-RFANT3216120A3T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-50MHz 2.7GHz Rf Antenna
875-RFANT3216120A3T
-50MHz 2.7GHz Rf Antenna 875-RFANT3216120A3T
Antennas 2450+/-50MHz 2.7GHz Fc 2dBi Product overview: RFANT3216120A3T from Walsin Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50MHz, 2.7GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, -50MHz, 2.7GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RFANT3216120A3T can be used for catalog matching and distributor lookup.

Antennas 2450+/-50MHz 2.7GHz Fc 2dBi Product overview: RFANT3216120A3T from Walsin Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50MHz, 2.7GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, -50MHz, 2.7GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RFANT3216120A3T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Antennas
Product Number 875-RFANT3216120A3T
Product Name -50MHz 2.7GHz Rf Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5GNR MIMO Magnetic/Adhesive Mount antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details