Walsin Technology Corp. RF Antennas RFANT3216120A1T

Description
ANTENNA
Request a Quote Datasheet
Description
ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1292-RFANT3216120A1TTR-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA

ANTENNA

Buy Now Datasheet
RF Antennas - 1292-RFANT3216120A1TCT-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA

ANTENNA

Buy Now Datasheet
RF Antennas - 1292-RFANT3216120A1TDKR-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA

ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1292-RFANT3216120A1TTR-ND
Product Name RF Antennas
Applications Bluetooth, ISM
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1248696 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details