Walsin Technology Corp. Ceramic Capacitors RF18N4R7B500CT

Description
4.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-RF18N4R7B500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-RF18N4R7B500CTTR-ND
Ceramic Capacitors 1292-RF18N4R7B500CTTR-ND
4.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1292-RF18N4R7B500CTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 227AVD035MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details