WALSIN TECHNOLOGY CORP.
RF15N2R0B101CT -- CERAMIC CAPACITORS
Walsin Technology Corp.
Ceramic Capacitors
RF15N2R0B101CT
Description
MLCC 2PF 100V NPO 0402
Description
MLCC 2PF 100V NPO 0402
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
RF15N2R0B101CT |
|
Product Name
|
Ceramic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor; Surface Mount, MLCC
|
|
Technology
|
Film Capacitors; Ultracapacitor
|
|
Applications
|
High Frequency; RF / Microwave
|
|
Capacitance Type
|
Fixed
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 85 C (-40 to 185 F)
Capacitance Range
400000 microF
View Details
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Configuration / Form Factor
Leaded Capacitor
Electrolytic Capacitors
Aluminum Electrolytic
Mounting Style
Chassis Mount
View Details
3 suppliers
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details