MLCC 1.8PF 50V NPO 0402
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
| ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | RF15N1R8A500CT | RF15N1R8A500CT |
| Product Name | Ceramic Capacitors | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors; Ultracapacitor | Multilayer; Single-Layer |
| Applications | High Frequency; RF / Microwave | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |