WALSIN TECHNOLOGY CORP.
RF15N1R2C500CT -- CERAMIC CAPACITORS
Walsin Technology Corp.
Ceramic Capacitors
RF15N1R2C500CT
Description
MLCC 1.2PF 50V NPO 0402
Description
MLCC 1.2PF 50V NPO 0402
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
Product Category
Capacitors
Product Number
RF15N1R2C500CT
Product Name
Ceramic Capacitors
Configuration / Form Factor
Chip Capacitor; Surface Mount, MLCC
Technology
Film Capacitors; Ultracapacitor
Applications
High Frequency; RF / Microwave
Capacitance Type
Fixed
Operating Temperature
-55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Electrolytic Capacitors
Aluminum Electrolytic
Mounting Style
Chassis Mount
View Details
4 suppliers
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
8.00E-7 microF
View Details
6 suppliers
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 70 C (-40 to 158 F)
Capacitance Range
160000 microF
View Details