Walsin Technology Corp. Ceramic Capacitors RF03N5R6C250CT

Description
5.6pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
5.6pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-RF03N5R6C250CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-RF03N5R6C250CTTR-ND
Ceramic Capacitors 1292-RF03N5R6C250CTTR-ND
5.6pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5.6pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
5.6PF 25V Capacitor
60-RF03N5R6C250CT
5.6PF 25V Capacitor 60-RF03N5R6C250CT
CAP CER 5.6PF 25V C0G/NP0 0201 Product overview: RF03N5R6C250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RF03N5R6C250CT can be used for catalog matching and distributor lookup.

CAP CER 5.6PF 25V C0G/NP0 0201 Product overview: RF03N5R6C250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RF03N5R6C250CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
5.6pF ±0.25pF 25V NP0 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS - 883-RF03N5R6C250CT - Utmel Electronic Limited
Hong Kong, China
5.6pF ±0.25pF 25V NP0 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
883-RF03N5R6C250CT
5.6pF ±0.25pF 25V NP0 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS 883-RF03N5R6C250CT
5.6pF ±0.25pF 25V NP0 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS

5.6pF ±0.25pF 25V NP0 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS

Supplier's Site
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - RF03N5R6C250CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
RF03N5R6C250CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT RF03N5R6C250CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site
Ceramic Capacitors - RF03N5R6C250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RF03N5R6C250CT
Ceramic Capacitors RF03N5R6C250CT
MLCC 5.6PF 25V NPO 0201

MLCC 5.6PF 25V NPO 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-RF03N5R6C250CTTR-ND 60-RF03N5R6C250CT 883-RF03N5R6C250CT RF03N5R6C250CT RF03N5R6C250CT
Product Name Ceramic Capacitors 5.6PF 25V Capacitor 5.6pF ±0.25pF 25V NP0 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2242-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details