Walsin Technology Corp. Ceramic Capacitors RF03N2R2B500CT

Description
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-RF03N2R2B500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-RF03N2R2B500CTTR-ND
Ceramic Capacitors 1292-RF03N2R2B500CTTR-ND
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-RF03N2R2B500CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-RF03N2R2B500CTDKR-ND
Ceramic Capacitors 1292-RF03N2R2B500CTDKR-ND
CAP CER 2.2PF 50V C0G/NP0 0201

CAP CER 2.2PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 1292-RF03N2R2B500CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-RF03N2R2B500CT-ND
Ceramic Capacitors 1292-RF03N2R2B500CT-ND
CAP CER 2.2PF 50V C0G/NP0 0201

CAP CER 2.2PF 50V C0G/NP0 0201

Buy Now Datasheet
Singapore, Singapore
2.2PF 50V Capacitor
60-RF03N2R2B500CT
2.2PF 50V Capacitor 60-RF03N2R2B500CT
CAP CER 2.2PF 50V C0G/NP0 0201 Product overview: RF03N2R2B500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RF03N2R2B500CT can be used for catalog matching and distributor lookup.

CAP CER 2.2PF 50V C0G/NP0 0201 Product overview: RF03N2R2B500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RF03N2R2B500CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - RF03N2R2B500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RF03N2R2B500CT
Ceramic Capacitors RF03N2R2B500CT
MLCC 2.2PF 50V NPO 0201

MLCC 2.2PF 50V NPO 0201

Supplier's Site Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - RF03N2R2B500CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
RF03N2R2B500CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT RF03N2R2B500CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-RF03N2R2B500CTTR-ND 1292-RF03N2R2B500CTDKR-ND 60-RF03N2R2B500CT RF03N2R2B500CT RF03N2R2B500CT
Product Name Ceramic Capacitors Ceramic Capacitors 2.2PF 50V Capacitor Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ultracapacitors - EDS474Z5R5C - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
8 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details