Walsin Technology Corp. Ceramic Capacitors RF03N100F250CT

Description
10pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
10pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-RF03N100F250CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-RF03N100F250CT-ND
Ceramic Capacitors 1292-RF03N100F250CT-ND
10pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-RF03N100F250CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-RF03N100F250CTTR-ND
Ceramic Capacitors 1292-RF03N100F250CTTR-ND
10pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-RF03N100F250CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-RF03N100F250CTDKR-ND
Ceramic Capacitors 1292-RF03N100F250CTDKR-ND
10pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1292-RF03N100F250CT-ND 1292-RF03N100F250CTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitor - 101902U040AB1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers