Walsin Technology Corp. Cap, 0.22Μf, 50V, 10%, X7R; Capacitance Walsin RD21B224K500A5HAND

Description
CAP, 0.22µF, 50V, 10%, X7R; Capacitance:0.22µF; Voltage Rating:50V; Product Range:RD21 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.22µF, 50V, 10%, X7R; Capacitance:0.22µF; Voltage Rating:50V; Product Range:RD21 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.22Μf, 50V, 10%, X7R; Capacitance Walsin - 91Y6955 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 50V, 10%, X7R; Capacitance Walsin
91Y6955
Cap, 0.22Μf, 50V, 10%, X7R; Capacitance Walsin 91Y6955
CAP, 0.22µF, 50V, 10%, X7R; Capacitance:0.22µF; Voltage Rating:50V; Product Range:RD21 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 50V, 10%, X7R; Capacitance:0.22µF; Voltage Rating:50V; Product Range:RD21 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91Y6955
Product Name Cap, 0.22Μf, 50V, 10%, X7R; Capacitance Walsin
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details