Walsin Technology Corp. Cap, 220Pf, 50V, 5%, C0G/np0; Capacitance Walsin RD20N221J500A5HAND

Description
CAP, 220PF, 50V, 5%, C0G/NP0; Capacitance:220pF; Voltage Rating:50V; Product Range:RD20 Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 220PF, 50V, 5%, C0G/NP0; Capacitance:220pF; Voltage Rating:50V; Product Range:RD20 Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Pf, 50V, 5%, C0G/np0; Capacitance Walsin - 91Y6944 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, 5%, C0G/np0; Capacitance Walsin
91Y6944
Cap, 220Pf, 50V, 5%, C0G/np0; Capacitance Walsin 91Y6944
CAP, 220PF, 50V, 5%, C0G/NP0; Capacitance:220pF; Voltage Rating:50V; Product Range:RD20 Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes

CAP, 220PF, 50V, 5%, C0G/NP0; Capacitance:220pF; Voltage Rating:50V; Product Range:RD20 Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91Y6944
Product Name Cap, 220Pf, 50V, 5%, C0G/np0; Capacitance Walsin
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details