Walsin Technology Corp. Cap, 150Pf, 50V, 5%, C0G/np0; Capacitance Walsin RD20N151J500A5HAND

Description
CAP, 150PF, 50V, 5%, C0G/NP0; Capacitance:150pF; Voltage Rating:50V; Product Range:RD20 Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 150PF, 50V, 5%, C0G/NP0; Capacitance:150pF; Voltage Rating:50V; Product Range:RD20 Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 150Pf, 50V, 5%, C0G/np0; Capacitance Walsin - 91Y6942 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 50V, 5%, C0G/np0; Capacitance Walsin
91Y6942
Cap, 150Pf, 50V, 5%, C0G/np0; Capacitance Walsin 91Y6942
CAP, 150PF, 50V, 5%, C0G/NP0; Capacitance:150pF; Voltage Rating:50V; Product Range:RD20 Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes

CAP, 150PF, 50V, 5%, C0G/NP0; Capacitance:150pF; Voltage Rating:50V; Product Range:RD20 Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91Y6942
Product Name Cap, 150Pf, 50V, 5%, C0G/np0; Capacitance Walsin
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U050BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details