CAP, 4700PF, 100V, 10%, X7R; Capacitance:4700pF; Voltage Rating:100V; Product Range:RD20 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating TemperatureRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 91Y6934 |
| Product Name | Cap, 4700Pf, 100V, 10%, X7R; Capacitance Walsin |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| Capacitance Range | 0.0047 microF |
| Capacitance Tolerance | 10 (+/- %) |