Walsin Technology Corp. Cap, 0.22Μf, 50V, 10%, X7R; Capacitance Walsin RD20B224K500A5HAND

Description
CAP, 0.22µF, 50V, 10%, X7R; Capacitance:0.22µF; Voltage Rating:50V; Product Range:RD20 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.22µF, 50V, 10%, X7R; Capacitance:0.22µF; Voltage Rating:50V; Product Range:RD20 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.22Μf, 50V, 10%, X7R; Capacitance Walsin - 91Y6933 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 50V, 10%, X7R; Capacitance Walsin
91Y6933
Cap, 0.22Μf, 50V, 10%, X7R; Capacitance Walsin 91Y6933
CAP, 0.22µF, 50V, 10%, X7R; Capacitance:0.22µF; Voltage Rating:50V; Product Range:RD20 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 50V, 10%, X7R; Capacitance:0.22µF; Voltage Rating:50V; Product Range:RD20 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91Y6933
Product Name Cap, 0.22Μf, 50V, 10%, X7R; Capacitance Walsin
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details