Walsin Technology Corp. Cap, 0.022Μf, 100V, 10%, X7R; Capacitance Walsin RD20B223K101A5HAND

Description
CAP, 0.022µF, 100V, 10%, X7R; Capacitance:22000pF; Voltage Rating:100V; Product Range:RD20 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 0.022µF, 100V, 10%, X7R; Capacitance:22000pF; Voltage Rating:100V; Product Range:RD20 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.022Μf, 100V, 10%, X7R; Capacitance Walsin - 91Y6931 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 100V, 10%, X7R; Capacitance Walsin
91Y6931
Cap, 0.022Μf, 100V, 10%, X7R; Capacitance Walsin 91Y6931
CAP, 0.022µF, 100V, 10%, X7R; Capacitance:22000pF; Voltage Rating:100V; Product Range:RD20 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes

CAP, 0.022µF, 100V, 10%, X7R; Capacitance:22000pF; Voltage Rating:100V; Product Range:RD20 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91Y6931
Product Name Cap, 0.022Μf, 100V, 10%, X7R; Capacitance Walsin
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers