Walsin Technology Corp. Carbon Composition Resistors 9.1ohms 10% RC19R1KB

Description
Carbon Composition Resistors 9.1ohms 10%
Request a Quote
Description
Carbon Composition Resistors 9.1ohms 10%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 9.1ohms 10% - RC19R1KB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 9.1ohms 10%
RC19R1KB
Carbon Composition Resistors 9.1ohms 10% RC19R1KB
Carbon Composition Resistors 9.1ohms 10%

Carbon Composition Resistors 9.1ohms 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC19R1KB
Product Name Carbon Composition Resistors 9.1ohms 10%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers