Walsin Technology Corp. Carbon Composition Resistors 75Kohms 10% RC1753KB

Description
Carbon Composition Resistors 75Kohms 10%
Request a Quote
Description
Carbon Composition Resistors 75Kohms 10%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 75Kohms 10% - RC1753KB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 75Kohms 10%
RC1753KB
Carbon Composition Resistors 75Kohms 10% RC1753KB
Carbon Composition Resistors 75Kohms 10%

Carbon Composition Resistors 75Kohms 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1753KB
Product Name Carbon Composition Resistors 75Kohms 10%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details