Walsin Technology Corp. Carbon Composition Resistors 750ohms 10% RC1751KB

Description
Carbon Composition Resistors 750ohms 10%
Request a Quote
Description
Carbon Composition Resistors 750ohms 10%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 750ohms 10% - RC1751KB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 750ohms 10%
RC1751KB
Carbon Composition Resistors 750ohms 10% RC1751KB
Carbon Composition Resistors 750ohms 10%

Carbon Composition Resistors 750ohms 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1751KB
Product Name Carbon Composition Resistors 750ohms 10%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers