Walsin Technology Corp. Carbon Composition Resistors 6.8ohms 10% RC16R8KB

Description
Carbon Composition Resistors 6.8ohms 10%
Request a Quote
Description
Carbon Composition Resistors 6.8ohms 10%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 6.8ohms 10% - RC16R8KB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 6.8ohms 10%
RC16R8KB
Carbon Composition Resistors 6.8ohms 10% RC16R8KB
Carbon Composition Resistors 6.8ohms 10%

Carbon Composition Resistors 6.8ohms 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC16R8KB
Product Name Carbon Composition Resistors 6.8ohms 10%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details