Walsin Technology Corp. Carbon Composition Resistors 6.2ohms 10% RC16R2KB

Description
Carbon Composition Resistors 6.2ohms 10%
Request a Quote
Description
Carbon Composition Resistors 6.2ohms 10%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 6.2ohms 10% - RC16R2KB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 6.2ohms 10%
RC16R2KB
Carbon Composition Resistors 6.2ohms 10% RC16R2KB
Carbon Composition Resistors 6.2ohms 10%

Carbon Composition Resistors 6.2ohms 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC16R2KB
Product Name Carbon Composition Resistors 6.2ohms 10%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers