Walsin Technology Corp. Carbon Composition Resistors 68ohms 10% RC1680KB

Description
Carbon Composition Resistors 68ohms 10%
Request a Quote
Description
Carbon Composition Resistors 68ohms 10%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 68ohms 10% - RC1680KB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 68ohms 10%
RC1680KB
Carbon Composition Resistors 68ohms 10% RC1680KB
Carbon Composition Resistors 68ohms 10%

Carbon Composition Resistors 68ohms 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1680KB
Product Name Carbon Composition Resistors 68ohms 10%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details