Walsin Technology Corp. Carbon Composition Resistors 620Kohms 10% RC1624KB

Description
Carbon Composition Resistors 620Kohms 10%
Request a Quote
Description
Carbon Composition Resistors 620Kohms 10%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 620Kohms 10% - RC1624KB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 620Kohms 10%
RC1624KB
Carbon Composition Resistors 620Kohms 10% RC1624KB
Carbon Composition Resistors 620Kohms 10%

Carbon Composition Resistors 620Kohms 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1624KB
Product Name Carbon Composition Resistors 620Kohms 10%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details