Walsin Technology Corp. Carbon Composition Resistors 510Kohms 10% RC1514KB

Description
Carbon Composition Resistors 510Kohms 10%
Request a Quote
Description
Carbon Composition Resistors 510Kohms 10%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 510Kohms 10% - RC1514KB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 510Kohms 10%
RC1514KB
Carbon Composition Resistors 510Kohms 10% RC1514KB
Carbon Composition Resistors 510Kohms 10%

Carbon Composition Resistors 510Kohms 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1514KB
Product Name Carbon Composition Resistors 510Kohms 10%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details