Walsin Technology Corp. Carbon Composition Resistors 43ohms 10% RC1430KB

Description
Carbon Composition Resistors 43ohms 10%
Request a Quote
Description
Carbon Composition Resistors 43ohms 10%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 43ohms 10% - RC1430KB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 43ohms 10%
RC1430KB
Carbon Composition Resistors 43ohms 10% RC1430KB
Carbon Composition Resistors 43ohms 10%

Carbon Composition Resistors 43ohms 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1430KB
Product Name Carbon Composition Resistors 43ohms 10%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details