Walsin Technology Corp. Carbon Composition Resistors 3.6ohms 10% RC13R6KB

Description
Carbon Composition Resistors 3.6ohms 10%
Request a Quote
Description
Carbon Composition Resistors 3.6ohms 10%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 3.6ohms 10% - RC13R6KB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 3.6ohms 10%
RC13R6KB
Carbon Composition Resistors 3.6ohms 10% RC13R6KB
Carbon Composition Resistors 3.6ohms 10%

Carbon Composition Resistors 3.6ohms 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC13R6KB
Product Name Carbon Composition Resistors 3.6ohms 10%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details