Walsin Technology Corp. Carbon Composition Resistors 3.3ohms 10% RC13R3KB

Description
Carbon Composition Resistors 3.3ohms 10%
Request a Quote
Description
Carbon Composition Resistors 3.3ohms 10%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 3.3ohms 10% - RC13R3KB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 3.3ohms 10%
RC13R3KB
Carbon Composition Resistors 3.3ohms 10% RC13R3KB
Carbon Composition Resistors 3.3ohms 10%

Carbon Composition Resistors 3.3ohms 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC13R3KB
Product Name Carbon Composition Resistors 3.3ohms 10%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers