Walsin Technology Corp. Carbon Composition Resistors 3.9Kohms 10% RC1392KB

Description
Carbon Composition Resistors 3.9Kohms 10%
Request a Quote
Description
Carbon Composition Resistors 3.9Kohms 10%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 3.9Kohms 10% - RC1392KB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 3.9Kohms 10%
RC1392KB
Carbon Composition Resistors 3.9Kohms 10% RC1392KB
Carbon Composition Resistors 3.9Kohms 10%

Carbon Composition Resistors 3.9Kohms 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1392KB
Product Name Carbon Composition Resistors 3.9Kohms 10%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details