Walsin Technology Corp. Carbon Composition Resistors 3.0Kohms 10% RC1302KB

Description
Carbon Composition Resistors 3.0Kohms 10%
Request a Quote
Description
Carbon Composition Resistors 3.0Kohms 10%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 3.0Kohms 10% - RC1302KB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 3.0Kohms 10%
RC1302KB
Carbon Composition Resistors 3.0Kohms 10% RC1302KB
Carbon Composition Resistors 3.0Kohms 10%

Carbon Composition Resistors 3.0Kohms 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1302KB
Product Name Carbon Composition Resistors 3.0Kohms 10%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details