Walsin Technology Corp. Carbon Composition Resistors 2.7Kohms 10% RC1272KB

Description
Carbon Composition Resistors 2.7Kohms 10%
Request a Quote
Description
Carbon Composition Resistors 2.7Kohms 10%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Resistors 2.7Kohms 10% - RC1272KB - ASAP Semiconductor LLC
Anaheim, CA, United States
Carbon Composition Resistors 2.7Kohms 10%
RC1272KB
Carbon Composition Resistors 2.7Kohms 10% RC1272KB
Carbon Composition Resistors 2.7Kohms 10%

Carbon Composition Resistors 2.7Kohms 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RC1272KB
Product Name Carbon Composition Resistors 2.7Kohms 10%
Technology / Construction Carbon Composition
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details